Panduit Corp. Terminals - Spade Connectors PMNF1-5F-C

Description
CONN SPADE TERM 18-22AWG M5 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG M5 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-20177-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-20177-ND
Terminals - Spade Connectors 298-20177-ND
CONN SPADE TERM 18-22AWG M5 RED

CONN SPADE TERM 18-22AWG M5 RED

Buy Now Datasheet
Terminal, Fork Tongue, M5, 18Awg, Red; Product Range Panduit - 48AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 18Awg, Red; Product Range Panduit
48AC9703
Terminal, Fork Tongue, M5, 18Awg, Red; Product Range Panduit 48AC9703
TERMINAL, FORK TONGUE, M5, 18AWG, RED; Product Range:PMN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 18AWG, RED; Product Range:PMN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PMNF1-5F-C
Terminals PMNF1-5F-C
Terminals Metric Fork Terminal funnel entry, nyl

Terminals Metric Fork Terminal funnel entry, nyl

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-20177-ND 48AC9703 PMNF1-5F-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M5, 18Awg, Red; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data