Panduit Corp. Terminals - Spade Connectors PMNF1-3F-C

Description
CONN SPADE TERM 18-22AWG M3 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG M3 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15410-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15410-ND
Terminals - Spade Connectors 298-15410-ND
CONN SPADE TERM 18-22AWG M3 RED

CONN SPADE TERM 18-22AWG M3 RED

Buy Now Datasheet
Terminal, Fork Tongue, M3, 18Awg, Red; Product Range Panduit - 14AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3, 18Awg, Red; Product Range Panduit
14AC0794
Terminal, Fork Tongue, M3, 18Awg, Red; Product Range Panduit 14AC0794
TERMINAL, FORK TONGUE, M3, 18AWG, RED; Product Range:PMN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3, 18AWG, RED; Product Range:PMN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PMNF1-3F-C
Terminals PMNF1-3F-C
Terminals METRIC FK TERML RED 0.5-1.5mm

Terminals METRIC FK TERML RED 0.5-1.5mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15410-ND 14AC0794 PMNF1-3F-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M3, 18Awg, Red; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/18 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details