Panduit Corp. Terminals - Spade Connectors PM2-3F-C

Description
CONN SPADE TERM 14-16AWG M3
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15405-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15405-ND
Terminals - Spade Connectors 298-15405-ND
CONN SPADE TERM 14-16AWG M3

CONN SPADE TERM 14-16AWG M3

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PM2-3F-C
Terminals PM2-3F-C
Terminals METRIC FORK TERM 1.5 2.5MM WR RNG M3

Terminals METRIC FORK TERM 1.5 2.5MM WR RNG M3

Buy Now Datasheet
Terminals METRIC FORK TERM 1.5 2.5MM WR RNG M3 - 583-PM2-3F-C - Utmel Electronic Limited
Hong Kong, China
Terminals METRIC FORK TERM 1.5 2.5MM WR RNG M3
583-PM2-3F-C
Terminals METRIC FORK TERM 1.5 2.5MM WR RNG M3 583-PM2-3F-C
Terminals METRIC FORK TERM 1.5 2.5MM WR RNG M3

Terminals METRIC FORK TERM 1.5 2.5MM WR RNG M3

Supplier's Site
Terminal, Fork Tongue, #5, 14Awg; Product Range Panduit - 13AC4731 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #5, 14Awg; Product Range Panduit
13AC4731
Terminal, Fork Tongue, #5, 14Awg; Product Range Panduit 13AC4731
TERMINAL, FORK TONGUE, #5, 14AWG; Product Range:PM Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#5; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #5, 14AWG; Product Range:PM Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#5; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15405-ND PM2-3F-C 583-PM2-3F-C 13AC4731
Product Name Terminals - Spade Connectors Terminals Terminals METRIC FORK TERM 1.5 2.5MM WR RNG M3 Terminal, Fork Tongue, #5, 14Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data