Panduit Corp. Terminals - Spade Connectors PM1-3F-C

Description
CONN SPADE TERM 18-22AWG M3
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15404-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15404-ND
Terminals - Spade Connectors 298-15404-ND
CONN SPADE TERM 18-22AWG M3

CONN SPADE TERM 18-22AWG M3

Buy Now Datasheet
Terminal, Fork Tongue, M3, 18Awg; Product Range Panduit - 48AC9876 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3, 18Awg; Product Range Panduit
48AC9876
Terminal, Fork Tongue, M3, 18Awg; Product Range Panduit 48AC9876
TERMINAL, FORK TONGUE, M3, 18AWG; Product Range:PM Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3, 18AWG; Product Range:PM Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PM1-3F-C
Terminals PM1-3F-C
Terminals Metric Fork Terminal non-insulated, 0.5

Terminals Metric Fork Terminal non-insulated, 0.5

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15404-ND 48AC9876 PM1-3F-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M3, 18Awg; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data