Panduit Corp. Cable Ties and Zip Ties PLWP50SC-D30

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23025-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23025-ND
Cable Ties and Zip Ties 298-23025-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 208.3Mm, Nylon 6.6, Blk; Cable Tie Material Panduit - 49AC5061 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 208.3Mm, Nylon 6.6, Blk; Cable Tie Material Panduit
49AC5061
Cable Tie, 208.3Mm, Nylon 6.6, Blk; Cable Tie Material Panduit 49AC5061
CABLE TIE, 208.3MM, NYLON 6.6, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:208.3mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, 208.3MM, NYLON 6.6, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:208.3mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23025-ND 49AC5061
Product Name Cable Ties and Zip Ties Cable Tie, 208.3Mm, Nylon 6.6, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details