Panduit Corp. Cable Ties and Cable Lacing - PLWP2SB-D PLWP2SB-D

Description
Manufacturer: Panduit Corp Win Source Part Number: 1027158-PLWP2SB-D Packaging: 500 per Pkg Color: Natural Length: 0.650' (198.00mm, 7.80") Mounting: Push Mount, Winged Arrowhead Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1027158-PLWP2SB-D Packaging: 500 per Pkg Color: Natural Length: 0.650' (198.00mm, 7.80") Mounting: Push Mount, Winged Arrowhead Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - PLWP2SB-D
1027158-PLWP2SB-D
Cable Ties and Cable Lacing - PLWP2SB-D 1027158-PLWP2SB-D
Manufacturer: Panduit Corp Win Source Part Number: 1027158-PLWP2SB-D Packaging: 500 per Pkg Color: Natural Length: 0.650' (198.00mm, 7.80") Mounting: Push Mount, Winged Arrowhead Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.75" (44.45mm) Tensile Strength: 50 lbs (22.68 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Panduit Corp
Win Source Part Number: 1027158-PLWP2SB-D
Packaging: 500 per Pkg
Color: Natural
Length: 0.650' (198.00mm, 7.80")
Mounting: Push Mount, Winged Arrowhead
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.75" (44.45mm)
Tensile Strength: 50 lbs (22.68 kg)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027158-PLWP2SB-D
Product Name Cable Ties and Cable Lacing - PLWP2SB-D
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details