Panduit Corp. Cable Ties and Cable Lacing - PLWP2H-TL PLWP2H-TL

Description
Manufacturer: Panduit Corp Win Source Part Number: 1027363-PLWP2H-TL Packaging: 250 per Pkg Color: Natural Length: 0.742' (226.16mm, 8.90") Mounting: Push Mount, Winged Arrowhead Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.00" (50.80mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1027363-PLWP2H-TL Packaging: 250 per Pkg Color: Natural Length: 0.742' (226.16mm, 8.90") Mounting: Push Mount, Winged Arrowhead Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.00" (50.80mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - PLWP2H-TL
1027363-PLWP2H-TL
Cable Ties and Cable Lacing - PLWP2H-TL 1027363-PLWP2H-TL
Manufacturer: Panduit Corp Win Source Part Number: 1027363-PLWP2H-TL Packaging: 250 per Pkg Color: Natural Length: 0.742' (226.16mm, 8.90") Mounting: Push Mount, Winged Arrowhead Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.00" (50.80mm) Tensile Strength: 120 lbs (54.43 kg) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 1027363-PLWP2H-TL
Packaging: 250 per Pkg
Color: Natural
Length: 0.742' (226.16mm, 8.90")
Mounting: Push Mount, Winged Arrowhead
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.00" (50.80mm)
Tensile Strength: 120 lbs (54.43 kg)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027363-PLWP2H-TL
Product Name Cable Ties and Cable Lacing - PLWP2H-TL
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details