Panduit Corp. Cable Ties and Zip Ties PLT8LH-L

Description
"Standard, Locking Natural 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1372-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1372-ND
Cable Ties and Zip Ties 298-1372-ND
"Standard, Locking Natural 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 8.00"" (203.20mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 27.6IN - 70043926 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 27.6IN
70043926
CABLE TIE, NYLON 6.6, PAN-TY; 27.6IN 70043926
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Light-Heavy Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Light-Heavy Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-1372-ND 70043926
Product Name Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY; 27.6IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details