Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:556mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6; Colour:Natural; Length:21.9"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 93B9476 |
| Product Name | Cable Ties; Cable Tie Material Panduit |
| Cable Length | 1.82 ft (5.56 dm) |