Panduit Corp. Cable Ties and Zip Ties PLT5EH-Q0

Description
"Lashing, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Lashing, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13993-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13993-ND
Cable Ties and Zip Ties 298-13993-ND
"Lashing, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Lashing, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 97B0625 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0625
Cable Ties; Cable Tie Material Panduit 97B0625
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:511mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:511mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 20.1 IN - 70043906 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 20.1 IN
70043906
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 20.1 IN 70043906
Pan-Ty® Lashing Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Extra-Heavy Cross Section Lashing Ties typically are used on heavy duty jobs such as securing conduit or large cable bundles to permanent structures indoors or out Weather Resistant material resists ultraviolet light Can be used with MCEH mounting clip

Pan-Ty® Lashing Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Extra-Heavy Cross Section

  • Lashing Ties typically are used on heavy duty jobs such as securing conduit or large cable bundles to permanent structures indoors or out
  • Weather Resistant material resists ultraviolet light
  • Can be used with MCEH mounting clip
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13993-ND 97B0625 70043906
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 20.1 IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-207 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details