Panduit Corp. Cable Ties and Zip Ties PLT4S-C3

Description
"Standard, Locking Orange 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Orange 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23000-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23000-ND
Cable Ties and Zip Ties 298-23000-ND
"Standard, Locking Orange 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Orange 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 368X4.8Mm, Org, Pk100; Cable Tie Material Panduit - 83T3048 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368X4.8Mm, Org, Pk100; Cable Tie Material Panduit
83T3048
Cable Tie, 368X4.8Mm, Org, Pk100; Cable Tie Material Panduit 83T3048
CABLE TIE, 368X4.8MM, ORG, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Orange; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 368X4.8MM, ORG, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Orange; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23000-ND 83T3048
Product Name Cable Ties and Zip Ties Cable Tie, 368X4.8Mm, Org, Pk100; Cable Tie Material Panduit
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details