Panduit Corp. Cable Ties and Zip Ties PLT4I-M20

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-22997-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22997-ND
Cable Ties and Zip Ties 298-22997-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.145"" (3.68mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 28C2829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
28C2829
Cable Ties; Cable Tie Material Panduit 28C2829
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-22997-ND 28C2829
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers