Panduit Corp. Cable Ties and Zip Ties PLT4H-TL0/147

Description
CBL TIE LOCKING BLK 120LB 1.208'
Request a Quote Datasheet
Description
CBL TIE LOCKING BLK 120LB 1.208'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - PLT4H-TL0/147-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
PLT4H-TL0/147-ND
Cable Ties and Zip Ties PLT4H-TL0/147-ND
CBL TIE LOCKING BLK 120LB 1.208'

CBL TIE LOCKING BLK 120LB 1.208'

Buy Now Datasheet
Cable Tie, 368Mm, Nylon 6.6, Black; Cable Tie Material Panduit - 58AC3604 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 368Mm, Nylon 6.6, Black; Cable Tie Material Panduit
58AC3604
Cable Tie, 368Mm, Nylon 6.6, Black; Cable Tie Material Panduit 58AC3604
CABLE TIE, 368MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:12.2mm; Cable Bundle Diameter Max:104.5mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, 368MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:12.2mm; Cable Bundle Diameter Max:104.5mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number PLT4H-TL0/147-ND 58AC3604
Product Name Cable Ties and Zip Ties Cable Tie, 368Mm, Nylon 6.6, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160976-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 10.04 inch (255 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details