Panduit Corp. Cable Ties and Zip Ties PLT4.5S-M0

Description
"Standard, Locking Black 4.50"" (114.30mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.50"" (114.30mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13949-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13949-ND
Cable Ties and Zip Ties 298-13949-ND
"Standard, Locking Black 4.50"" (114.30mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.50"" (114.30mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H2828 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2828
Cable Ties; Cable Tie Material Panduit 66H2828
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:394mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:114mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:394mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:114mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13949-ND 66H2828
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details