Panduit Corp. Cable Ties and Zip Ties PLT3S-M100

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13935-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13935-ND
Cable Ties and Zip Ties 298-13935-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
CABLE TIE, 11.5
Wilmington, MA, United States
CABLE TIE, 11.5"L (292MM) STANDARD, WEAT
PLT3S-M100
CABLE TIE, 11.5"L (292MM) STANDARD, WEAT PLT3S-M100
CABLE TIE, 11.5"L (292MM) STANDARD, WEAT

CABLE TIE, 11.5"L (292MM) STANDARD, WEAT

Buy Now
Cable Ties, 292Mm L, Pp, Uv Black, 30Lb, Pk1000; Cable Tie Material Panduit - 51R7077 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 292Mm L, Pp, Uv Black, 30Lb, Pk1000; Cable Tie Material Panduit
51R7077
Cable Ties, 292Mm L, Pp, Uv Black, 30Lb, Pk1000; Cable Tie Material Panduit 51R7077
CABLE TIES, 292MM L, PP, UV BLACK, 30LB, PK1000; Cable Tie Material:PP (Polypropylene); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIES, 292MM L, PP, UV BLACK, 30LB, PK1000; Cable Tie Material:PP (Polypropylene); Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13935-ND PLT3S-M100 51R7077
Product Name Cable Ties and Zip Ties CABLE TIE, 11.5"L (292MM) STANDARD, WEAT Cable Ties, 292Mm L, Pp, Uv Black, 30Lb, Pk1000; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160975-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 8.03 inch (204 mm)
View Details
2 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details