Panduit Corp. Cable Ties and Zip Ties PLT3H-TL100

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie (part number 32H4677) is constructed from polypropylene, providing excellent resistance to chemical attack from various concentrations of salts, bases, and acids. It is designed for use in harsh environments, making it suitable for applications in the chemical process industry. The cable tie features a one-piece design with a locking wedge that facilitates easy installation and reduces operator fatigue. This cable tie has a maximum continuous use temperature of 239°F (115°C) and a minimum application use temperature of -76°F (-60°C). It exhibits very good impact resistance and has a weathering life expectancy of 7 to 9 years when exposed to outdoor conditions. The tie is buoyant, allowing it to float in liquids for easy visibility and retrieval. The product is available in a light-heavy cross-section with a length of 11.5 inches (292 mm) and a width of 3.00 inches (76 mm), supporting a maximum bundle diameter of 3.00 inches (76 mm) and a minimum loop tensile strength of 30 lbs (133 N). This cable tie is RoHS compliant and comes in bulk packaging, making it a practical choice for engineers seeking reliable fastening solutions.

Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie (part number 32H4677) is constructed from polypropylene, providing excellent resistance to chemical attack from various concentrations of salts, bases, and acids. It is designed for use in harsh environments, making it suitable for applications in the chemical process industry. The cable tie features a one-piece design with a locking wedge that facilitates easy installation and reduces operator fatigue. This cable tie has a maximum continuous use temperature of 239°F (115°C) and a minimum application use temperature of -76°F (-60°C). It exhibits very good impact resistance and has a weathering life expectancy of 7 to 9 years when exposed to outdoor conditions. The tie is buoyant, allowing it to float in liquids for easy visibility and retrieval. The product is available in a light-heavy cross-section with a length of 11.5 inches (292 mm) and a width of 3.00 inches (76 mm), supporting a maximum bundle diameter of 3.00 inches (76 mm) and a minimum loop tensile strength of 30 lbs (133 N). This cable tie is RoHS compliant and comes in bulk packaging, making it a practical choice for engineers seeking reliable fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13924-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13924-ND
Cable Ties and Zip Ties 298-13924-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.300"" (7.62mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 32H4677 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
32H4677
Cable Ties; Cable Tie Material Panduit 32H4677
CABLE TIES; Cable Tie Material:PP (Polypropylene); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Cable Bundle Diameter Min:4.8mm RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:PP (Polypropylene); Cable Tie Length:290mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Cable Bundle Diameter Min:4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13924-ND 32H4677
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details