Panduit Corp. Cable Ties and Zip Ties PLT2S-M71

Description
"Standard, Locking Brown, Translucent 1.88"" (47.75mm) 0.190"" (4.83mm) 150 lbs (68.04 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Brown, Translucent 1.88"" (47.75mm) 0.190"" (4.83mm) 150 lbs (68.04 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9956-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9956-ND
Cable Ties and Zip Ties 298-9956-ND
"Standard, Locking Brown, Translucent 1.88"" (47.75mm) 0.190"" (4.83mm) 150 lbs (68.04 kg)"

"Standard, Locking Brown, Translucent 1.88"" (47.75mm) 0.190"" (4.83mm) 150 lbs (68.04 kg)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Ties
Product Number 298-9956-ND
Product Name Cable Ties and Zip Ties
Material Polyetheretherketone (PEEK)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details