Panduit Corp. Cable Ties and Zip Ties PLT2S-M109

Description
"Standard, Locking Green 1.88"" (47.75mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Green 1.88"" (47.75mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13905-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13905-ND
Cable Ties and Zip Ties 298-13905-ND
"Standard, Locking Green 1.88"" (47.75mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"

"Standard, Locking Green 1.88"" (47.75mm) 0.190"" (4.83mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, Green, 188Mm, Pk1000; Cable Tie Material Panduit - 51R7072 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Green, 188Mm, Pk1000; Cable Tie Material Panduit
51R7072
Cable Tie, Green, 188Mm, Pk1000; Cable Tie Material Panduit 51R7072
CABLE TIE, GREEN, 188MM, PK1000; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Green; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, GREEN, 188MM, PK1000; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Green; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 188Mm L, Polypropylene, 50Lb, Green; Cable Tie Material Panduit - 97B0612 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 188Mm L, Polypropylene, 50Lb, Green; Cable Tie Material Panduit
97B0612
Cable Tie, 188Mm L, Polypropylene, 50Lb, Green; Cable Tie Material Panduit 97B0612
CABLE TIE, 188MM L, POLYPROPYLENE, 50LB, GREEN; Cable Tie Material:PP (Polypropylene); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:Pan-Ty Series RoHS Compliant: Yes

CABLE TIE, 188MM L, POLYPROPYLENE, 50LB, GREEN; Cable Tie Material:PP (Polypropylene); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:Pan-Ty Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13905-ND 51R7072
Product Name Cable Ties and Zip Ties Cable Tie, Green, 188Mm, Pk1000; Cable Tie Material Panduit
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details