Panduit Corp. Cable Ties and Zip Ties PLT2S-M0

Description
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1051-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1051-ND
Cable Ties and Zip Ties 298-1051-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 8481141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8481141
Cable Ties 8481141
Panduit PLT2S-M0 Cable Tie

Panduit PLT2S-M0 Cable Tie

Supplier's Site
Cable Tie, Blk, Wr, 188X4.8Mm, Pk1000; Cable Tie Material Panduit - 24M6069 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blk, Wr, 188X4.8Mm, Pk1000; Cable Tie Material Panduit
24M6069
Cable Tie, Blk, Wr, 188X4.8Mm, Pk1000; Cable Tie Material Panduit 24M6069
CABLE TIE, BLK, WR, 188X4.8MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, BLK, WR, 188X4.8MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 89F211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
89F211
Cable Ties; Cable Tie Material Panduit 89F211
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Colour:BlackRoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:Pan-Ty PLT Series; Accessory Type:Cable Tie; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-1051-ND 8481141 24M6069
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, Blk, Wr, 188X4.8Mm, Pk1000; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-030 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details