Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties PLT2S-C71

Description
Win Source Part Number: 1030218-PLT2S-C71 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: PAN-TY® PLT Color: Brown, Translucent Features: Chemical Resistant, Flame Retardant, Halogen Free, High Temperature Package: 100 per Pkg Standard Package: 100 Material: Polyetheretherketone (PEEK) Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.88" (47.75mm) Tensile Strength: 150 lbs (68.04 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PLT2S-M71; PLT1.5M-C71PLT2S-C71 .; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PLT2S-C71-ND,298-138 98,07498303128 Base Product Number: PLT2S Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")
Request a Quote Datasheet
Description
Win Source Part Number: 1030218-PLT2S-C71 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: PAN-TY® PLT Color: Brown, Translucent Features: Chemical Resistant, Flame Retardant, Halogen Free, High Temperature Package: 100 per Pkg Standard Package: 100 Material: Polyetheretherketone (PEEK) Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.88" (47.75mm) Tensile Strength: 150 lbs (68.04 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PLT2S-M71; PLT1.5M-C71PLT2S-C71 .; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PLT2S-C71-ND,298-138 98,07498303128 Base Product Number: PLT2S Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1030218-PLT2S-C71
Cables, Wires - Management - Cable Ties and Zip Ties 1030218-PLT2S-C71
Win Source Part Number: 1030218-PLT2S-C71 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: PAN-TY® PLT Color: Brown, Translucent Features: Chemical Resistant, Flame Retardant, Halogen Free, High Temperature Package: 100 per Pkg Standard Package: 100 Material: Polyetheretherketone (PEEK) Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.88" (47.75mm) Tensile Strength: 150 lbs (68.04 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PLT2S-M71; PLT1.5M-C71PLT2S-C71 .; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PLT2S-C71-ND,298-138 98,07498303128 Base Product Number: PLT2S Length - Approximate: 7.5" Length - Actual: 0.617' (187.96mm, 7.40")

Win Source Part Number: 1030218-PLT2S-C71
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: PAN-TY® PLT
Color: Brown, Translucent
Features: Chemical Resistant, Flame Retardant, Halogen Free, High Temperature
Package: 100 per Pkg
Standard Package: 100
Material: Polyetheretherketone (PEEK)
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.88" (47.75mm)
Tensile Strength: 150 lbs (68.04 kg)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): PLT2S-M71; PLT1.5M-C71PLT2S-C71.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: PLT2S-C71-ND,298-13898,07498303128
Base Product Number: PLT2S
Length - Approximate: 7.5"
Length - Actual: 0.617' (187.96mm, 7.40")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1030218-PLT2S-C71
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - MHJ9-KMH-0,5-HF - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type 2-pin/2-pin/4-wire Straight socket/straight socket/cable
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length - 3021062-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers