Panduit Corp. Cable Ties and Zip Ties PLT2S-C6

Description
"Standard, Locking Blue 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13895-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13895-ND
Cable Ties and Zip Ties 298-13895-ND
"Standard, Locking Blue 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties,188Mm L, Nylon, Blue, 50Lbs; Cable Tie Material Panduit - 24M6065 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties,188Mm L, Nylon, Blue, 50Lbs; Cable Tie Material Panduit
24M6065
Cable Ties,188Mm L, Nylon, Blue, 50Lbs; Cable Tie Material Panduit 24M6065
CABLE TIES,188MM L, NYLON, BLUE, 50LBS; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES,188MM L, NYLON, BLUE, 50LBS; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13895-ND 24M6065
Product Name Cable Ties and Zip Ties Cable Ties,188Mm L, Nylon, Blue, 50Lbs; Cable Tie Material Panduit
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 643547 - RS Components, Ltd.
Specs
Color Beige
Operating Temperature -67 to 185 C (-89 to 365 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details