Panduit Corp. Cable Ties and Zip Ties PLT2S-C4Y

Description
"Standard, Locking Yellow 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Yellow 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13893-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13893-ND
Cable Ties and Zip Ties 298-13893-ND
"Standard, Locking Yellow 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Yellow 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie; Cable Tie Material Panduit - 52K3086 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Panduit
52K3086
Cable Tie; Cable Tie Material Panduit 52K3086
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13893-ND 52K3086
Product Name Cable Ties and Zip Ties Cable Tie; Cable Tie Material Panduit
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details