Panduit Corp. Cable Ties and Zip Ties PLT2M-C

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1028-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1028-ND
Cable Ties and Zip Ties 298-1028-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 8.0IN - 70043874 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 8.0IN
70043874
CABLE TIE, NYLON 6.6, PAN-TY; 8.0IN 70043874
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
Cable Tie, Nat, 203X2.5Mm, Pk100; Cable Tie Material Panduit - 24M6055 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 203X2.5Mm, Pk100; Cable Tie Material Panduit
24M6055
Cable Tie, Nat, 203X2.5Mm, Pk100; Cable Tie Material Panduit 24M6055
CABLE TIE, NAT, 203X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 203X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 78F581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F581
Cable Ties; Cable Tie Material Panduit 78F581
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:PLT Series; Accessory Type:Cable Tie; Length:8" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:PLT Series; Accessory Type:Cable Tie; Length:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-1028-ND 70043874 24M6055
Product Name Cable Ties and Zip Ties CABLE TIE, NYLON 6.6, PAN-TY; 8.0IN Cable Tie, Nat, 203X2.5Mm, Pk100; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-030 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details