Panduit Corp. Cable Ties; Cable Tie Material Panduit PLT2I-C76

Description
CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:PAN-TY PLT Series; Accessory Type:Cable TieRoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:PAN-TY PLT Series; Accessory Type:Cable TieRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie, part number 99F7189, features a one-piece construction designed for consistent performance and reliability. It boasts the lowest threading force of any one-piece cable tie in the industry, facilitating easier installation. The curved tip design allows for quick pickup from flat surfaces and speeds up initial threading. This cable tie is suitable for both indoor and outdoor applications and is made from TEFZEL material, which provides resistance to environmental stresses such as chemical attack, gamma radiation, and extreme temperatures. It meets the requirements of IEEE 383, making it ideal for use in nuclear power facilities and chemical processing plants. The product has a low smoke density and an excellent flammability rating of UL 94V-0.

Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie, part number 99F7189, features a one-piece construction designed for consistent performance and reliability. It boasts the lowest threading force of any one-piece cable tie in the industry, facilitating easier installation. The curved tip design allows for quick pickup from flat surfaces and speeds up initial threading. This cable tie is suitable for both indoor and outdoor applications and is made from TEFZEL material, which provides resistance to environmental stresses such as chemical attack, gamma radiation, and extreme temperatures. It meets the requirements of IEEE 383, making it ideal for use in nuclear power facilities and chemical processing plants. The product has a low smoke density and an excellent flammability rating of UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 99F7189 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
99F7189
Cable Ties; Cable Tie Material Panduit 99F7189
CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:PAN-TY PLT Series; Accessory Type:Cable TieRoHS Compliant: Yes

CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:203mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:PAN-TY PLT Series; Accessory Type:Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99F7189
Product Name Cable Ties; Cable Tie Material Panduit
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details