Panduit Corp. Cable Ties and Zip Ties PLT2I-C14

Description
"Standard, Locking Gray 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - PLT2I-C14-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
PLT2I-C14-ND
Cable Ties and Zip Ties PLT2I-C14-ND
"Standard, Locking Gray 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Gray 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties, 203Mm L, Nylon, 40Lb, Grey, Pk100; Cable Tie Material Panduit - 84F636 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 203Mm L, Nylon, 40Lb, Grey, Pk100; Cable Tie Material Panduit
84F636
Cable Ties, 203Mm L, Nylon, 40Lb, Grey, Pk100; Cable Tie Material Panduit 84F636
CABLE TIES, 203MM L, NYLON, 40LB, GREY, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:- RoHS Compliant: Yes

CABLE TIES, 203MM L, NYLON, 40LB, GREY, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number PLT2I-C14-ND 84F636
Product Name Cable Ties and Zip Ties Cable Ties, 203Mm L, Nylon, 40Lb, Grey, Pk100; Cable Tie Material Panduit
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-251 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details