Panduit Corp. Cable Ties; Cable Tie Material Panduit PLT2EH-C-O

Description
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Non-Releasable; Product Range:-; Body Material:Nylon 6.6; Colour:Black RoHS Compliant: Yes
Description
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Non-Releasable; Product Range:-; Body Material:Nylon 6.6; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 97B0596 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0596
Cable Ties; Cable Tie Material Panduit 97B0596
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Non-Releasable; Product Range:-; Body Material:Nylon 6.6; Colour:Black RoHS Compliant: Yes

Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Non-Releasable; Product Range:-; Body Material:Nylon 6.6; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97B0596
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details