Panduit Corp. Cable Ties and Zip Ties PLT1M-M10

Description
"Standard, Locking White 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking White 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13828-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13828-ND
Cable Ties and Zip Ties 298-13828-ND
"Standard, Locking White 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking White 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties, 99Mm L, Nylon, White, 18Lb; Cable Tie Material Panduit - 95B1125 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 99Mm L, Nylon, White, 18Lb; Cable Tie Material Panduit
95B1125
Cable Ties, 99Mm L, Nylon, White, 18Lb; Cable Tie Material Panduit 95B1125
CABLE TIES, 99MM L, NYLON, WHITE, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES, 99MM L, NYLON, WHITE, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13828-ND 95B1125
Product Name Cable Ties and Zip Ties Cable Ties, 99Mm L, Nylon, White, 18Lb; Cable Tie Material Panduit
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details