Panduit Corp. Cable Ties; Cable Tie Material Panduit PLT1M-C76

Description
CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT ETFE Series; Pack Quantity:100 RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT ETFE Series; Pack Quantity:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 94F3123 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94F3123
Cable Ties; Cable Tie Material Panduit 94F3123
CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT ETFE Series; Pack Quantity:100 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:102mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:Pan-Ty PLT ETFE Series; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94F3123
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details