CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.1m; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:330mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66H2792 |
| Product Name | Cable Ties; Cable Tie Material Panduit |
| Length | 43.31 inch (1100 mm) |