Panduit Corp. Cable Ties and Zip Ties PLT1.5M-M10

Description
"Standard, Locking White 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking White 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20119-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20119-ND
Cable Ties and Zip Ties 298-20119-ND
"Standard, Locking White 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking White 1.25"" (31.75mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 94C2822 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94C2822
Cable Ties; Cable Tie Material Panduit 94C2822
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20119-ND 94C2822
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details