Panduit Corp. Cable Ties; Cable Tie Material Panduit PLT-8LH-L

Description
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:701mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Light-Heavy; Product Range:-; Body Material:Nylon 6.6; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 98F4672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
98F4672
Cable Ties; Cable Tie Material Panduit 98F4672
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:701mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Light-Heavy; Product Range:-; Body Material:Nylon 6.6; Colour:Natural RoHS Compliant: Yes

Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:701mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Light-Heavy; Product Range:-; Body Material:Nylon 6.6; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98F4672
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBV-C1SW3-K-5-N-LE3-S9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Connection diagram type C as per EN 175301-803
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Bantam Plug to 3 Alligator Clips, Test Cable - 2628 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details