Panduit Corp. Cable Ties and Zip Ties PLT.7M-C

Description
"Standard, Locking Natural 0.68"" (17.27mm) 0.090"" (2.29mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.68"" (17.27mm) 0.090"" (2.29mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1018-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1018-ND
Cable Ties and Zip Ties 298-1018-ND
"Standard, Locking Natural 0.68"" (17.27mm) 0.090"" (2.29mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.68"" (17.27mm) 0.090"" (2.29mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE, 3.1
Wilmington, MA, United States
CABLE TIE, 3.1"L (79MM), NYLO MINIATURE,
PLT.7M-C
CABLE TIE, 3.1"L (79MM), NYLO MINIATURE, PLT.7M-C
CABLE TIE, 3.1"L (79MM), NYLO MINIATURE,

CABLE TIE, 3.1"L (79MM), NYLO MINIATURE,

Buy Now
Cables, Wires - Management -Cable Ties and Zip Ties - PLT.7M-C - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management -Cable Ties and Zip Ties
PLT.7M-C
Cables, Wires - Management -Cable Ties and Zip Ties PLT.7M-C
Manufacturer: Panduit Corp Category: Cables, Wires - Management -Cable Ties and Zip Ties Series: PAN-TY® PLT Package: Bulk Product Status: Active Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.68" (17.27mm) Length - Actual: 0.258' (78.74mm, 3.10") Mounting Type: Free Hanging (In-Line) Tensile Strength: 18 lbs (8.16 kg)

Manufacturer: Panduit Corp
Category: Cables, Wires - Management -Cable Ties and Zip Ties
Series: PAN-TY® PLT
Package: Bulk
Product Status: Active
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.68" (17.27mm)
Length - Actual: 0.258' (78.74mm, 3.10")
Mounting Type: Free Hanging (In-Line)
Tensile Strength: 18 lbs (8.16 kg)

Buy Now Datasheet
Pan-Ty Locking Cable Ties; Cable Tie Material Panduit - 89F229 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Locking Cable Ties; Cable Tie Material Panduit
89F229
Pan-Ty Locking Cable Ties; Cable Tie Material Panduit 89F229
PAN-TY LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:79mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Miniature; Product Range:PLT Series; Body Material:Nylon 6.6 RoHS Compliant: Yes

PAN-TY LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:79mm; Cable Tie Width:2.3mm; Cable Bundle Diameter Max:17mm; Cable Tie Type:Miniature; Product Range:PLT Series; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, NYLON 6.6, PAN-TY; 3.1IN - 70043835 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY; 3.1IN
70043835
CABLE TIE, NYLON 6.6, PAN-TY; 3.1IN 70043835
Pan-Ty® Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section For indoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry A variety of materials and colors available for specific applications Miniature to Standard cross sections feature a curved tip for easy threading and handling

Pan-Ty® Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section

  • For indoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • A variety of materials and colors available for specific applications
  • Miniature to Standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1018-ND PLT.7M-C PLT.7M-C 89F229 70043835
Product Name Cable Ties and Zip Ties CABLE TIE, 3.1"L (79MM), NYLO MINIATURE, Cables, Wires - Management -Cable Ties and Zip Ties Pan-Ty Locking Cable Ties; Cable Tie Material Panduit CABLE TIE, NYLON 6.6, PAN-TY; 3.1IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-272 - TE Connectivity
Specs
Material Stainless Steel
Length 24.02 inch (610 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details