Panduit Corp. Cable Assembly PLT.6SM-C

Description
CBL TIE LOCKING NAT 8LBS 2.8" Product overview: PLT.6SM-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PLT.6SM-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL TIE LOCKING NAT 8LBS 2.8" Product overview: PLT.6SM-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PLT.6SM-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-PLT.6SM-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-PLT.6SM-C
Cable Assembly 482-PLT.6SM-C
CBL TIE LOCKING NAT 8LBS 2.8" Product overview: PLT.6SM-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PLT.6SM-C can be used for catalog matching and distributor lookup.

CBL TIE LOCKING NAT 8LBS 2.8" Product overview: PLT.6SM-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PLT.6SM-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cables, Wires - Management - Cable Ties and Zip Ties - 1334641-PLT.6SM-C - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1334641-PLT.6SM-C
Cables, Wires - Management - Cable Ties and Zip Ties 1334641-PLT.6SM-C
Manufacturer: Panduit Corp Win Source Part Number: 1334641-PLT.6SM-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Packaging: 100 per Pkg Color: Natural Standard Package: 100 Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.070" (1.80mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.60" (15.24mm) Tensile Strength: 8 lbs (3.62 kg) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: PLT6SMC,298-1016 Base Product Number: PLT.6S RoHS Status: ROHS3 Compliant Length - Approximate: 2.75" Length - Actual: 0.233' (71.12mm, 2.80")

Manufacturer: Panduit Corp
Win Source Part Number: 1334641-PLT.6SM-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Packaging: 100 per Pkg
Color: Natural
Standard Package: 100
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.070" (1.80mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.60" (15.24mm)
Tensile Strength: 8 lbs (3.62 kg)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: PLT6SMC,298-1016
Base Product Number: PLT.6S
RoHS Status: ROHS3 Compliant
Length - Approximate: 2.75"
Length - Actual: 0.233' (71.12mm, 2.80")

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 482-PLT.6SM-C 1334641-PLT.6SM-C
Product Name Cable Assembly Cables, Wires - Management - Cable Ties and Zip Ties
Cable Length 0.2329 ft (0.7100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details