Panduit Corp. MARKER TIE, WRAP, 7.4"L (188MM), STANDAR PLM2S-D0

Description
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
Request a Quote Datasheet
Description
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MARKER TIE, WRAP, 7.4
Wilmington, MA, United States
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
PLM2S-D0
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR PLM2S-D0
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR

MARKER TIE, WRAP, 7.4"L (188MM), STANDAR

Buy Now
Cable Ties and Zip Ties - 298-22926-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22926-ND
Cable Ties and Zip Ties 298-22926-ND
"Marker Strap/Flag Tie Black 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Black 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Wire Markers and Cable Markers Cable Ties
Product Number PLM2S-D0 298-22926-ND
Product Name MARKER TIE, WRAP, 7.4"L (188MM), STANDAR Cable Ties and Zip Ties
Wire & Cable Markers Wire Tie
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details