Panduit Corp. Cable Ties and Zip Ties PLM2S-D

Description
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13741-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13741-ND
Cable Ties and Zip Ties 298-13741-ND
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
MARKER TIE, WRAP, 7.4
Wilmington, MA, United States
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
PLM2S-D
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR PLM2S-D
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR

MARKER TIE, WRAP, 7.4"L (188MM), STANDAR

Buy Now
Cable Ties; Cable Tie Material Panduit - 90F1725 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
90F1725
Cable Ties; Cable Tie Material Panduit 90F1725
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers Cable Ties
Product Number 298-13741-ND PLM2S-D 90F1725
Product Name Cable Ties and Zip Ties MARKER TIE, WRAP, 7.4"L (188MM), STANDAR Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details