Marker Tie, Wrap, 7.4"L (188mm), Standar
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
CABLE TIE, MARKER WRAP, 188MM L, NYLON, NATURAL, 50LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Cable Ties | Wire Markers and Cable Markers |
| Product Number | PLM2S-C | 298-1012-ND | 78F514 |
| Product Name | Marker Tie, Wrap, 7.4"L (188mm), Standar | Cable Ties and Zip Ties | Cable Tie, Marker Wrap, 188Mm L, Nylon, Natural, 50Lb, Pk100; Cable Tie Material Panduit |
| Wire & Cable Markers | Wire Tie | Wire Tie |