Panduit Corp. Cable Ties and Zip Ties PLM2M-M

Description
"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13740-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13740-ND
Cable Ties and Zip Ties 298-13740-ND
"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Marker Tie, Wrap, 8.0
Wilmington, MA, United States
Marker Tie, Wrap, 8.0"L (203mm), Miniatu
PLM2M-M
Marker Tie, Wrap, 8.0"L (203mm), Miniatu PLM2M-M
Marker Tie, Wrap, 8.0"L (203mm), Miniatu

Marker Tie, Wrap, 8.0"L (203mm), Miniatu

Buy Now
Cable Ties; Cable Tie Material Panduit - 94F2835 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94F2835
Cable Ties; Cable Tie Material Panduit 94F2835
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers Cable Ties
Product Number 298-13740-ND PLM2M-M 94F2835
Product Name Cable Ties and Zip Ties Marker Tie, Wrap, 8.0"L (203mm), Miniatu Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data