Panduit Corp. Marker Tie, Wrap, 3.9"L (99mm), Miniatur PLM1M-M2

Description
Marker Tie, Wrap, 3.9"L (99mm), Miniatur
Request a Quote Datasheet
Description
Marker Tie, Wrap, 3.9"L (99mm), Miniatur
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marker Tie, Wrap, 3.9
Wilmington, MA, United States
Marker Tie, Wrap, 3.9"L (99mm), Miniatur
PLM1M-M2
Marker Tie, Wrap, 3.9"L (99mm), Miniatur PLM1M-M2
Marker Tie, Wrap, 3.9"L (99mm), Miniatur

Marker Tie, Wrap, 3.9"L (99mm), Miniatur

Buy Now
Cable Ties and Zip Ties - 298-20099-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20099-ND
Cable Ties and Zip Ties 298-20099-ND
"Marker Strap/Flag Tie Red 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Red 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Marker And Flag Tie; Cable Tie Material Panduit - 16C2068 - Newark, An Avnet Company
Chicago, IL, United States
Marker And Flag Tie; Cable Tie Material Panduit
16C2068
Marker And Flag Tie; Cable Tie Material Panduit 16C2068
MARKER AND FLAG TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Colour:Red RoHS Compliant: Yes

MARKER AND FLAG TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Cable Ties Wire Markers and Cable Markers
Product Number PLM1M-M2 298-20099-ND 16C2068
Product Name Marker Tie, Wrap, 3.9"L (99mm), Miniatur Cable Ties and Zip Ties Marker And Flag Tie; Cable Tie Material Panduit
Wire & Cable Markers Wire Tie Wire Tie
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2053559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88183 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.375 inch (34.92 mm)
View Details