MARKER TIE, WRAP, 3.9"L (99MM), MINIATUR
"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
CABLE TIE, MARKER/WRAP, 99MM L, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes
MARKER TIE NATURAL 18LBS 3.9"
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Cable Ties | Wire Markers and Cable Markers | Cable Ties |
| Product Number | PLM1M-M | 298-10428-ND | 78F543 | PLM1M-M |
| Product Name | MARKER TIE, WRAP, 3.9"L (99MM), MINIATUR | Cable Ties and Zip Ties | Cable Tie, Marker/wrap, 99Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Panduit | Cable Ties and Zip Ties |
| Wire & Cable Markers | Wire Tie | Wire Tie |