Panduit Corp. Cable Ties and Zip Ties PLM1M-C

Description
"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1011-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1011-ND
Cable Ties and Zip Ties 298-1011-ND
"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Markers - 8469435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
8469435
Cable Markers 8469435
Panduit PLM1M-C Cable Marker

Panduit PLM1M-C Cable Marker

Supplier's Site
Marker Tie, Wrap, 3.9
Wilmington, MA, United States
Marker Tie, Wrap, 3.9"L (99mm), Miniatur
PLM1M-C
Marker Tie, Wrap, 3.9"L (99mm), Miniatur PLM1M-C
Marker Tie, Wrap, 3.9"L (99mm), Miniatur

Marker Tie, Wrap, 3.9"L (99mm), Miniatur

Buy Now
Cable Tie, Marker Wrap, 99Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit - 78F513 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Marker Wrap, 99Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit
78F513
Cable Tie, Marker Wrap, 99Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit 78F513
CABLE TIE, MARKER WRAP, 99MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Colour:Natural RoHS Compliant: Yes

CABLE TIE, MARKER WRAP, 99MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 99Mm, Pa66, Natural, Pk100; Cable Tie Material Panduit - 99Y2071 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 99Mm, Pa66, Natural, Pk100; Cable Tie Material Panduit
99Y2071
Cable Tie, 99Mm, Pa66, Natural, Pk100; Cable Tie Material Panduit 99Y2071
CABLE TIE, 99MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 99MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers Cable Ties
Product Number 298-1011-ND 8469435 PLM1M-C 78F513 99Y2071
Product Name Cable Ties and Zip Ties Cable Markers Marker Tie, Wrap, 3.9"L (99mm), Miniatur Cable Tie, Marker Wrap, 99Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit Cable Tie, 99Mm, Pa66, Natural, Pk100; Cable Tie Material Panduit
Color Natural
Material Polyamide / Nylon®; Polyamide 66 Polyamide / Nylon®
Diameter 0.098 inch (2.5 mm)
Unlock Full Specs
to access all available technical data