Panduit Corp. Labels, Stickers, Decals - Blank PLL-4-Y2-10

Description
LABEL LSR POLY WHT .65 X .25
Request a Quote Datasheet
Description
LABEL LSR POLY WHT .65 X .25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-18586-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-18586-ND
Labels, Stickers, Decals - Blank 298-18586-ND
LABEL LSR POLY WHT .65 X .25

LABEL LSR POLY WHT .65 X .25

Buy Now Datasheet
Label, Identification, 15.24Mm X 5.08Mm; Label Type Panduit - 01C6384 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 15.24Mm X 5.08Mm; Label Type Panduit
01C6384
Label, Identification, 15.24Mm X 5.08Mm; Label Type Panduit 01C6384
LABEL, IDENTIFICATION, 15.24Mm x 5.08MM; Label Type:Identification; Label Dimensions:5.08mm x 15.24mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; Colour:White; For Use With:Laser RoHS Compliant: Yes

LABEL, IDENTIFICATION, 15.24Mm x 5.08MM; Label Type:Identification; Label Dimensions:5.08mm x 15.24mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; Colour:White; For Use With:Laser RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18586-ND 01C6384
Product Name Labels, Stickers, Decals - Blank Label, Identification, 15.24Mm X 5.08Mm; Label Type Panduit
Materials of Construction Plastic / Film; Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details