Panduit Corp. Cable Ties and Zip Ties PLF1MA-M

Description
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13733-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13733-ND
Cable Ties and Zip Ties 298-13733-ND
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
MARKER TIE, FLAG, 5.1
Wilmington, MA, United States
MARKER TIE, FLAG, 5.1"L (130MM), MINIATUR
PLF1MA-M
MARKER TIE, FLAG, 5.1"L (130MM), MINIATUR PLF1MA-M
MARKER TIE, FLAG, 5.1"L (130MM), MINIATUR

MARKER TIE, FLAG, 5.1"L (130MM), MINIATUR

Buy Now
Cable Ties; Cable Tie Material Panduit - 84F1959 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1959
Cable Ties; Cable Tie Material Panduit 84F1959
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers Cable Ties
Product Number 298-13733-ND PLF1MA-M 84F1959
Product Name Cable Ties and Zip Ties MARKER TIE, FLAG, 5.1"L (130MM), MINIATUR Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details