Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties PLF1MA-C

Description
Win Source Part Number: 1005590-PLF1MA-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: PAN-TY® PLF Color: Natural Features: Write-On Area Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 0.87" (22.10mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-10501,PLF1MA-C-N D Base Product Number: PLF1M Length - Approximate: 5" Length - Actual: 0.425' (129.54mm, 5.10")
Request a Quote Datasheet
Description
Win Source Part Number: 1005590-PLF1MA-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: PAN-TY® PLF Color: Natural Features: Write-On Area Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 0.87" (22.10mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-10501,PLF1MA-C-N D Base Product Number: PLF1M Length - Approximate: 5" Length - Actual: 0.425' (129.54mm, 5.10")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1005590-PLF1MA-C
Cables, Wires - Management - Cable Ties and Zip Ties 1005590-PLF1MA-C
Win Source Part Number: 1005590-PLF1MA-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: PAN-TY® PLF Color: Natural Features: Write-On Area Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.098" (2.50mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 0.87" (22.10mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-10501,PLF1MA-C-N D Base Product Number: PLF1M Length - Approximate: 5" Length - Actual: 0.425' (129.54mm, 5.10")

Win Source Part Number: 1005590-PLF1MA-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: PAN-TY® PLF
Color: Natural
Features: Write-On Area
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.098" (2.50mm)
Wire/Cable Tie Type: Marker Strap/Flag Tie
Bundle Diameter: 0.87" (22.10mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-10501,PLF1MA-C-ND
Base Product Number: PLF1M
Length - Approximate: 5"
Length - Actual: 0.425' (129.54mm, 5.10")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1005590-PLF1MA-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details