Panduit Corp. Cable Ties and Zip Ties PLF1M-M

Description
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10500-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10500-ND
Cable Ties and Zip Ties 298-10500-ND
"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit - 61AC7954 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit
61AC7954
Cable Tie, 109Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit 61AC7954
CABLE TIE, 109MM, NYLON 6.6, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 109MM, NYLON 6.6, 18LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Tie, Marker/flag, 109Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Panduit - 78F593 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Marker/flag, 109Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Panduit
78F593
Cable Tie, Marker/flag, 109Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Panduit 78F593
CABLE TIE, MARKER/FLAG, 109MM L, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

CABLE TIE, MARKER/FLAG, 109MM L, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Cable Ties Wire Markers and Cable Markers
Product Number 298-10500-ND 61AC7954 78F593
Product Name Cable Ties and Zip Ties Cable Tie, 109Mm, Nylon 6.6, 18Lb, Nat; Cable Tie Material Panduit Cable Tie, Marker/flag, 109Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2047124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Polyamide 6.6
Diameter 0.142 to 0.236 inch (3.6 to 6 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details