"Marker Strap/Flag Tie Natural 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
CABLE TIE, FLAG/MARKER, 109MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes
Pan-Ty PLF1M-C Write-On Cable Tie, PA6.
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Cable Ties | Wire Markers and Cable Markers | Cable Ties |
| Product Number | 298-1010-ND | 78F592 | PLF1M-C |
| Product Name | Cable Ties and Zip Ties | Cable Tie, Flag/marker, 109Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit | PNDT Cable Ties |
| Color | Natural |