Panduit Corp. Labels, Write-On, Dispenser, Tested, Date, By, Green/white; Label Type Panduit PLD-7

Description
LABELS, WRITE-ON, DISPENSER, TESTED, DATE, BY, GREEN/WHITE; Label Type:Self Adhesive; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Tested (By, Date); Label Colour:Green on White RoHS Compliant: Yes
Datasheet
Description
LABELS, WRITE-ON, DISPENSER, TESTED, DATE, BY, GREEN/WHITE; Label Type:Self Adhesive; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Tested (By, Date); Label Colour:Green on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Write-On, Dispenser, Tested, Date, By, Green/white; Label Type Panduit - 22C5287 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Write-On, Dispenser, Tested, Date, By, Green/white; Label Type Panduit
22C5287
Labels, Write-On, Dispenser, Tested, Date, By, Green/white; Label Type Panduit 22C5287
LABELS, WRITE-ON, DISPENSER, TESTED, DATE, BY, GREEN/WHITE; Label Type:Self Adhesive; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Tested (By, Date); Label Colour:Green on White RoHS Compliant: Yes

LABELS, WRITE-ON, DISPENSER, TESTED, DATE, BY, GREEN/WHITE; Label Type:Self Adhesive; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Tested (By, Date); Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 22C5287
Product Name Labels, Write-On, Dispenser, Tested, Date, By, Green/white; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 7588002 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details