Panduit Corp. Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit PLD-67

Description
LABEL, WARNING, 38.1Mm x 25.4MM, 200PCS; Label Type:Self Adhesive; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red on White; Pack Quantity:200 RoHS Compliant: Yes
Description
LABEL, WARNING, 38.1Mm x 25.4MM, 200PCS; Label Type:Self Adhesive; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red on White; Pack Quantity:200 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit - 84F1717 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit
84F1717
Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit 84F1717
LABEL, WARNING, 38.1Mm x 25.4MM, 200PCS; Label Type:Self Adhesive; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red on White; Pack Quantity:200 RoHS Compliant: Yes

LABEL, WARNING, 38.1Mm x 25.4MM, 200PCS; Label Type:Self Adhesive; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red on White; Pack Quantity:200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 84F1717
Product Name Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-705 - WAGO
Specs
Materials of Construction Polyester
View Details
HIGH TEMPERATURE ALUMINUM HOMOGENIZATION LABEL -  - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 2893551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.65 inches (144 mm)
View Details