Panduit Corp. Labels, Stickers, Decals - Preprinted PLD-60

Description
"LABEL ELECTRL WARN 3""X1"" 100PC"
Request a Quote Datasheet
Description
"LABEL ELECTRL WARN 3""X1"" 100PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-20089-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-20089-ND
Labels, Stickers, Decals - Preprinted 298-20089-ND
"LABEL ELECTRL WARN 3""X1"" 100PC"

"LABEL ELECTRL WARN 3""X1"" 100PC"

Buy Now Datasheet
Label, Static Awareness, 76.2Mm X 25.4Mm, Black On Yellow, 100 Per Dispenser; Label Type Panduit - 72P2446 - Newark, An Avnet Company
Chicago, IL, United States
Label, Static Awareness, 76.2Mm X 25.4Mm, Black On Yellow, 100 Per Dispenser; Label Type Panduit
72P2446
Label, Static Awareness, 76.2Mm X 25.4Mm, Black On Yellow, 100 Per Dispenser; Label Type Panduit 72P2446
LABEL, STATIC AWARENESS, 76.2MM x 25.4MM, BLACK ON YELLOW, 100 PER DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Polyester; Label Legend:Static Awareness Warning RoHS Compliant: Yes

LABEL, STATIC AWARENESS, 76.2MM x 25.4MM, BLACK ON YELLOW, 100 PER DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Polyester; Label Legend:Static Awareness Warning RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-20089-ND 72P2446
Product Name Labels, Stickers, Decals - Preprinted Label, Static Awareness, 76.2Mm X 25.4Mm, Black On Yellow, 100 Per Dispenser; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Assembly point
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details