Panduit Corp. Labels, Stickers, Decals - Preprinted PLD-57

Description
"LABEL ELECTRL WARN 0.75"" 300PC"
Request a Quote Datasheet
Description
"LABEL ELECTRL WARN 0.75"" 300PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-10427-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-10427-ND
Labels, Stickers, Decals - Preprinted 298-10427-ND
"LABEL ELECTRL WARN 0.75"" 300PC"

"LABEL ELECTRL WARN 0.75"" 300PC"

Buy Now Datasheet
Label, Ground Symbol, 19.1Mm X 19.1Mm, 300Pcs In Dispenser; Label Type Panduit - 22C5284 - Newark, An Avnet Company
Chicago, IL, United States
Label, Ground Symbol, 19.1Mm X 19.1Mm, 300Pcs In Dispenser; Label Type Panduit
22C5284
Label, Ground Symbol, 19.1Mm X 19.1Mm, 300Pcs In Dispenser; Label Type Panduit 22C5284
LABEL, GROUND SYMBOL, 19.1Mm x 19.1MM, 300PCS IN DISPENSER; Label Type:Pre-Printed; Label Height:-; Label Width:-; Label Diameter:19.1mm; Label Material:Polyester; Label Legend:Earth Ground (Symbol); Label Colour:Green on White RoHS Compliant: Yes

LABEL, GROUND SYMBOL, 19.1Mm x 19.1MM, 300PCS IN DISPENSER; Label Type:Pre-Printed; Label Height:-; Label Width:-; Label Diameter:19.1mm; Label Material:Polyester; Label Legend:Earth Ground (Symbol); Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-10427-ND 22C5284
Product Name Labels, Stickers, Decals - Preprinted Label, Ground Symbol, 19.1Mm X 19.1Mm, 300Pcs In Dispenser; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 182030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details