Panduit Corp. Labels, Stickers, Decals - Preprinted PLD-56

Description
"LABEL ELECTRL WARN 1.5""X1"" 200PC"
Request a Quote Datasheet
Description
"LABEL ELECTRL WARN 1.5""X1"" 200PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-10426-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-10426-ND
Labels, Stickers, Decals - Preprinted 298-10426-ND
"LABEL ELECTRL WARN 1.5""X1"" 200PC"

"LABEL ELECTRL WARN 1.5""X1"" 200PC"

Buy Now Datasheet
Label, Hi Voltage Symbol, 38.1Mm X 25.4Mm, 200Pcs In Dispenser; Label Type Panduit - 22C5283 - Newark, An Avnet Company
Chicago, IL, United States
Label, Hi Voltage Symbol, 38.1Mm X 25.4Mm, 200Pcs In Dispenser; Label Type Panduit
22C5283
Label, Hi Voltage Symbol, 38.1Mm X 25.4Mm, 200Pcs In Dispenser; Label Type Panduit 22C5283
LABEL, HI VOLTAGE SYMBOL, 38.1Mm x 25.4MM, 200PCS IN DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:High Voltage Symbol (ISO 3864); Pack Quantity:200 RoHS Compliant: Yes

LABEL, HI VOLTAGE SYMBOL, 38.1Mm x 25.4MM, 200PCS IN DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:High Voltage Symbol (ISO 3864); Pack Quantity:200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-10426-ND 22C5283
Product Name Labels, Stickers, Decals - Preprinted Label, Hi Voltage Symbol, 38.1Mm X 25.4Mm, 200Pcs In Dispenser; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 2325514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details